EN
  • EN
  • DE

TXR18AB90D2016AI

Part No TXR18AB90D2016AI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description TINEL LOCK RING ADAPT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Type Backshell, Heat Shrink Adapter
Shell Size - Insert 20
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Color Olive Drab
Features Tinel Lock
For Use With/Related Products Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Win Source Part Number 1032041-TXR18AB90D2016AI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXR18AB90D2016AI CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine backshell heat shrink adapter is an ideal solution for Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R connectors. TE Connectivity Aerospace, Defense and Marine

  • Connector Compatibility: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R
  • Color: Olive Drab
  • Special Feature: Tinel Lock
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Insert Shell Size: 20
  • Cable Exit: 90 Degrees
  • Material Flammability Rating: Not Available
  • Cable Opening: N/A
  • Diameter: N/A
  • Thread Size: N/A
  • Additional Features: N/A
  • Category: Connectors and Interconnects
  • Product Status: Active
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 17
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 18 OLIVE
Lowest to $18.7246
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BAND SZ 12 SLVR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess