EN
  • EN
  • DE

TX41AB00-2020H

Part No TX41AB00-2020H
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series TXR
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.468" (37.29mm)
Shell Size - Insert 20, 21
Thread Size 1 3/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 2 pc Backshell, 2 O-Rings
For Use With/Related Products MIL-DTL-38999 Series I, II
Win Source Part Number 772240-TX41AB00-2020H
Popularity Medium
Supply and Demand Status Limited
Family Name TX41
Introduction Date May 24, 2006
ECCN EAR99
Country of Origin United Kingdom
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TX41AB00-2020H CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX41AB00-2020H is a backshell heat shrink adapter designed for use with MIL-DTL-38999 Series I, II connectors.

  • Features: Tinel Lock
  • Color: Olive Drab
  • Material: Aluminum Alloy with Cadmium Plating
  • Included Components: 2 backshells, 2 O-rings
  • Shell Sizes: 20 and 21
  • Family: TX41
  • Cable Exit: 180 degrees
  • Halogen-Free Standards: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ10 OLIV
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ20 1 3/16-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ24 1 7/16-18
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess