EN
  • EN
  • DE

TSC-106L3

Part No TSC-106L3
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Miniature, Sealed PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 396208-TSC-106L3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC-106L3 CAD Model

Description

The TSC-106L3 is a signal relay produced by TE Connectivity. This relay is engineered for applications needing dependable switching for low-power signals. Typical uses include telecom equipment, industrial automation, and various electronic devices. Key attributes are its small form factor, minimal power usage, and heightened sensitivity.

Applications

  • Telecommunications apparatus
  • Industrial automation systems
  • Diverse electronic devices
  • Measurement and testing instruments
  • Security infrastructures

Features

  • Compact size: Enables high-density placement on circuit boards.
  • Low power consumption: Reduces overall system energy requirements.
  • High sensitivity: Operates efficiently with minimal coil input.
  • High isolation: Offers strong electrical separation between control and load circuits.
  • Extended operational life: Provides reliable and consistent switching over time.
  • RoHS compliance: Meets environmental regulations for restricted substances.

Benefits

  • Greater system dependability: Delivers consistent signal switching capabilities.
  • Lower energy expenditures: Decreases operational costs by using less power.
  • Optimized space utilization: Facilitates smaller and more efficient product designs.
  • Improved safety characteristics: Ensures high isolation to prevent electrical hazards.
  • Prolonged equipment uptime: Extends the lifespan of devices and minimizes maintenance.
  • Eco-friendly design: Conforms to environmental protection standards.

Additional Details

The TSC-106L3 is designed for through-hole mounting. The 'L3' likely refers to a specific coil voltage or construction variation. The contact configuration is generally SPDT (Single Pole Double Throw). For precise electrical characteristics, such as coil resistance, contact current ratings, and operating temperature ranges, refer to the official datasheet from TE Connectivity. This relay is frequently employed where precise and reliable switching of low-current signals is critical. The sealed construction ensures protection against environmental contaminants, further enhancing its reliability in demanding applications.

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess