EN
  • EN
  • DE

TS-112-BL12

Part No TS-112-BL12
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Push button switch TS-112-BL12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101261-TS-112-BL12
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS-112-BL12 CAD Model

Description

The TE Connectivity TS-112-BL12 is a through-hole terminal strip. It's designed to provide a secure and reliable connection point for wires on a printed circuit board (PCB). The BL12 likely refers to the color (black) and possibly a specific dimension or configuration.

Applications:

  • Power supplies
  • Industrial control systems
  • Lighting fixtures
  • HVAC systems
  • Security systems
  • Instrumentation equipment
  • Telecommunications equipment
  • Consumer electronics

Features:

  • Through-hole mounting for secure PCB attachment
  • Durable construction for long-term reliability
  • High current carrying capacity
  • Flame retardant materials
  • Available in various pole configurations (12 poles in this case)
  • Accepts a wide range of wire gauges
  • RoHS compliant, ensuring environmental safety
  • Polarization features to prevent mis-mating

Benefits:

  • Secure and reliable wire connections
  • Easy installation and maintenance
  • Reduced risk of wiring errors
  • Improved system safety
  • Long service life
  • Compliance with industry standards

Additional Details:

The TS-112-BL12 terminal strip typically features a housing made of high-quality plastic, such as polyamide or polycarbonate, offering excellent electrical insulation and mechanical strength. The terminals themselves are often made of a conductive alloy, such as brass or phosphor bronze, with a tin or nickel plating to prevent corrosion and ensure reliable electrical contact. The through-hole pins are designed for easy soldering to the PCB. The current and voltage ratings depend on the specific model and wire gauge used. Proper wire stripping and termination techniques are crucial for ensuring a secure and reliable connection. TE Connectivity terminal blocks are known for their robust construction and long-term reliability, making them suitable for demanding applications. It is essential to consult the datasheet for specific electrical and mechanical characteristics to ensure proper application and performance.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess