EN
  • EN
  • DE

P5CC081XS/S1AN241J

Part No P5CC081XS/S1AN241J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XS/S1AN241J / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346321-P5CC081XS/S1AN241J
Ultra Librarian 3D Model Ultra Librarian P5CC081XS/S1AN241J CAD Model

Description

Introducing the P5CC081XS/S1AN241J from NXP

The P5CC081XS/S1AN241J is a state-of-the-art secure microcontroller produced by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed to meet the increasing demands for security in embedded systems, particularly in the realms of mobile transactions, identity verification, and secure access control.

At the heart of the P5CC081XS/S1AN241J is an advanced Secure Element (SE) that provides a robust platform for secure applications. It features a high-performance 8-bit microcontroller based on a secure, proprietary core that ensures the integrity and confidentiality of the data it processes. The microcontroller is complemented by a generous 80KB of EEPROM, 256KB of ROM, and 6KB of RAM, providing ample storage and working memory for complex applications.

Security is paramount in the design of the P5CC081XS/S1AN241J. It incorporates state-of-the-art encryption standards, including support for AES, DES, and 3DES algorithms. Additionally, it provides hardware support for RSA and ECC-based cryptographic operations, which are essential for modern security protocols. The secure microcontroller also features a true random number generator (TRNG) and a range of countermeasures against physical attacks, such as voltage and frequency monitoring, light and temperature sensors, and a dedicated hardware firewall to protect against unauthorized access to sensitive areas of the chip.

Designed with flexibility in mind, the P5CC081XS/S1AN241J offers a variety of communication interfaces, including ISO/IEC 7816 for smart cards, SPI, and I2C, enabling easy integration into a wide array of systems. It is also compliant with GlobalPlatform and Java Card standards, which simplifies the development and deployment of secure applications.

The P5CC081XS/S1AN241J is housed in a small and robust HVQFN package, which is ideal for space-constrained applications. Whether it's for secure payments, e-government, or mobile security, the P5CC081XS/S1AN241J is a reliable choice for developers looking to incorporate a high level of security into their applications without compromising on performance or flexibility.

With its advanced security features, versatile interface options, and compliance with key industry standards, the P5CC081XS/S1AN241J from NXP is an excellent choice for organizations looking to secure their digital interactions and protect against the ever-evolving landscape of cyber threats.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess