EN
  • EN
  • DE

T75S5D112-05

Part No T75S5D112-05
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 14A 5V / General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T75
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 14 A
Switching Voltage 380VAC - Max
Coil Current 42.4 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 3.6 VDC
Must Release Voltage 0.5 VDC
Operate Time 6 ms
Release Time 3 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 118 Ohms
Base Product Number T75S5
Standard Package 20
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1350283-T75S5D112-05
Ultra Librarian 3D Model Ultra Librarian T75S5D112-05 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T75S5D112-05 is a power relay that is part of the T75 series. TE Connectivity Potter & Brumfield Relays

  • Series: T75
  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 5VDC
  • Contact Material: Silver Cadmium Oxide (AgCdO)
  • Contact Rating: 14A
  • Operating Temperature: -40°C to 85°C
  • Estimated EOL Date: Past EOL Date
  • Product Status: Obsolete

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess