EN
  • EN
  • DE

T4030014031-000

Part No T4030014031-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 3P GOLD SLDR CUP / 3 Position Circular Connector Plug, Male Pins Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 3
Shell Size - Insert M8-3
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Solder Cup
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Current Rating (Amps) 3A
Voltage Rating 60V
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40300
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A126824
Standard Package 1
Win Source Part Number 1002656-T4030014031-000
Ultra Librarian 3D Model Ultra Librarian T4030014031-000 CAD Model

Description

The T4030014031-000 is a circular connector manufactured by TE Connectivity AMP Connectors.

  • Common Uses: automation control, industrial, and telecommunications applications
  • Connector Type: plug with male pins
  • Positions: 3
  • Voltage Rating: 60V
  • Ingress Protection: IP67 (dust-tight and waterproof)
  • Compliance: REACH
  • Current Rating: 3A
  • Temperature Range: -40°C to 85°C
  • Material: copper alloy with a nickel finish

You May Also Be Interested in

TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Others
Lowest to $1.2913
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
ITT Cannon, LLC
CONN ADAPTER 7P-7P F-M PNL MNT / Circular Connector Standard 7/7 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess