EN
  • EN
  • DE

T2079104101-000

Part No T2079104101-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H10A-T1-M / 1 Module Male Heavy Duty Fixing Frame Size H10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Frames
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Number of Modules 1
Gender Male
Size H10A
Frame Type Fixing Frame
Material Zinc Alloy, Die Cast
Color -
Includes 5 pcs - 1 Frame, 4 Screws
Base Product Number T207
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364302-T2079104101-000
Ultra Librarian 3D Model Ultra Librarian T2079104101-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Frame is a versatile and durable component designed for heavy-duty connector applications.

  • Series: HB
  • Package: Bulk
  • Gender: Male
  • Material: Zinc Alloy, Die-Cast
  • Size: H10A
  • Includes: 5 pieces (1 frame, 4 screws)
  • Product Status: Active
  • MSL: Unlimited
  • Base Product Number: T207
  • ECCN: EAR99

You May Also Be Interested in

Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Lowest to $35.2381
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us
HARTING
HAN 16EX-F-C / Female Insert without Contacts Gray 16+Ground Position Crimp
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG / Contact Crimp Socket 18 AWG Gold
Lowest to $2.0732
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 72POS+1GND CRIMP / Female Insert without Contacts Gray 72+Ground Position Crimp
Need more? Email Us
HARTING
GROUND TERM SIZE 24B MOD HI VER / Connector Ground Terminal
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3301 $53.3010
21+ $4.9862 $104.7102
32+ $4.8142 $154.0544
45+ $4.4704 $201.1680
59+ $4.2984 $253.6056
73+ $4.1265 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess