EN
  • EN
  • DE

SR6M4012

Part No SR6M4012
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Rev. EK1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 192767-SR6M4012
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR6M4012 CAD Model

Description

The SR6M4012 is a robust and efficient power relay manufactured by TE Connectivity, designed for switching high current loads in various industrial and commercial applications. This relay is engineered for reliability and longevity, ensuring consistent performance even in demanding environments. It offers a compact design without compromising on power handling capabilities, making it a versatile solution for diverse switching needs.

Applications:

  • Industrial automation systems: Used for switching motors, heaters, and other high-power components.
  • Power distribution panels: Provides reliable switching in power distribution circuits.
  • HVAC systems: Controls compressors, fans, and other critical components in heating, ventilation, and air conditioning units.
  • Lighting control systems: Enables efficient switching of lighting circuits in commercial and industrial buildings.
  • Renewable energy systems: Used in solar inverters and wind turbine control systems for switching power circuits.

Features:

  • High current switching: Capable of handling significant current loads, ensuring reliable performance.
  • Compact design: Space-saving design allows for easy integration into various systems.
  • Robust construction: Built to withstand harsh environments, ensuring long-term reliability.
  • Various coil voltage options: Available in multiple coil voltage configurations to suit different application requirements.
  • Quick connect terminals: Facilitates easy and secure wiring connections.

Benefits:

  • Increased system reliability: Provides dependable switching, minimizing downtime and maintenance costs.
  • Improved energy efficiency: Enables efficient control of power circuits, reducing energy consumption.
  • Simplified system integration: Compact design and easy wiring connections simplify system design and installation.
  • Enhanced safety: Robust construction and reliable performance ensure safe operation of critical systems.
  • Reduced overall costs: Long-term reliability and low maintenance requirements contribute to reduced total cost of ownership.

The SR6M4012 relay is constructed with high-quality materials and undergoes rigorous testing to ensure it meets industry standards for performance and safety. Its robust design allows it to operate reliably in a wide range of temperatures and environmental conditions. The relay's quick connect terminals ensure secure and efficient wiring, reducing the risk of loose connections and improving overall system safety.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess