EN
  • EN
  • DE

MPA1515S-1W

Part No MPA1515S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 2 O/p, 1W Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041987-MPA1515S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPA1515S-1W CAD Model

Description

The MPA1515S-1W is a single output DC-DC converter module manufactured by Multicomp. It is designed to provide a regulated DC voltage from an unregulated DC input voltage, commonly used in various electronic applications requiring isolated power.

Applications:

  • Industrial control systems
  • Instrumentation equipment
  • Telecommunications equipment
  • Networking devices
  • Medical equipment
  • Battery-powered devices

Features:

  • Single Output: Provides a single regulated DC output voltage.
  • 1W Output Power: Delivers up to 1 watt of output power.
  • Isolation: Offers electrical isolation between the input and output.
  • Wide Input Voltage Range: Accommodates a range of DC input voltages.
  • Compact Size: Designed for space-constrained applications.
  • Short Circuit Protection: Protects the converter from damage due to output shorts.

Benefits:

  • Stable Power Supply: Provides a regulated DC voltage for sensitive electronic circuits.
  • Electrical Isolation: Prevents ground loops and improves system safety.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Easy Integration: Simplifies power supply design and reduces development time.
  • Reliable Operation: Offers protection features to ensure stable and safe operation.

Additional Details:

The MPA1515S-1W typically operates with an input voltage of around 15VDC. The output voltage is commonly 15VDC, but this may vary. The isolation voltage is typically 1kVDC or higher. The module is designed to operate within a specific temperature range. The package type is often a SIP or DIP format for easy PCB mounting. Efficiency is an important characteristic, and it's usually specified in the datasheet. The module includes protection features like short-circuit protection. For complete information, including the input voltage range, output voltage accuracy, isolation voltage, efficiency, and operating temperature range, refer to the Multicomp datasheet for the MPA1515S-1W.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess