Products specifications Report Issue?

Win Source Part Number 1046631-AT87C51RD2-MC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT87C51RD2-MC CAD Model

Description

Microchip Technology AT87C51RD2-MC Product Overview

The AT87C51RD2-MC is a high-performance microcontroller from Microchip Technology's esteemed 8051 family, offering a robust blend of features to cater to a wide array of applications. This microcontroller is designed to deliver enhanced system performance for embedded systems, while maintaining compatibility with the industry-standard MCS-51 instruction set.

Key Features

  • Advanced Core: The AT87C51RD2-MC operates with a high-speed core that can run up to 60 MHz, providing swift execution of instructions and increased throughput.
  • Memory Capacity: Equipped with 64K bytes of Flash memory and 2K bytes of RAM, this microcontroller can handle complex programs and provide ample space for data storage.
  • Power Efficiency: It offers various power-saving modes, including Idle and Power Down modes, which significantly reduce power consumption when the microcontroller is not in full operation.
  • Enhanced I/O Capabilities: With a versatile set of I/O ports, the AT87C51RD2-MC can interface with a wide range of peripherals, ensuring flexibility in system design.
  • Robust Timer/Counters: It includes three 16-bit timers/counters, which are essential for time-related operations like pulse generation, measurement, and event counting.
  • Serial Communication: The microcontroller supports full-duplex UART serial communication, facilitating easy data exchange with other devices.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for the program memory to be reprogrammed in-circuit or in-application, providing a convenient way to update firmware without needing additional hardware.

Applications

The AT87C51RD2-MC is a versatile microcontroller suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automation systems
  • Embedded systems
  • Consumer electronics
  • Automotive applications
  • Communication devices

Overall, the AT87C51RD2-MC by Microchip Technology is a powerful and reliable microcontroller that offers an optimal solution for designers looking to balance performance, power efficiency, and flexibility in their embedded systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for B58502
NXP / Nexperia
Need more? Email Us
ECAD model for B57558
Microchip Technology
Need more? Email Us
ECAD model for AT89C51CC02CAUM
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
Sony
Need more? Email Us
ECAD model for B30-600853000282718
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $5.1137
ECAD model for AT88SA102S-SH-T
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention