EN
  • EN
  • DE

1303890000

Part No 1303890000
Manufacturer Weidmuller
Catalog Safety Relays
Description SCS 24VDC P1SIL3DS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Relays Safety Relays
Series SCS
Package Bulk
Product Status Active
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 8 A
Switching Voltage 250VAC, 30VDC - Max
Features Diode, Lighted Indicator
Win Source Part Number WS1205860-1303890000
Ultra Librarian 3D Model Ultra Librarian 1303890000 CAD Model

Description

This safety relay is used in areas of process automation that require a functionally safe switch-off. The module meets the requirements for SIL3 according to EN 61508.
• Variant without monitoring circuit
• TUV certified and with “Approved Safety Function”
• cULus certified
• Optional compatible with Triconex® output modules Tricon™, Trident™, and Tri-GP™
• Multi-voltage input (24 - 230 V UC) in the monitoring circuit
• Externally accessible fuse

You May Also Be Interested in

Omron
RELAY SAFETY 3PST 3A 24V
Need more? Email Us
Omron
SR09 110/220VAC 2 INPUT 2 OUTPUT
Need more? Email Us
Omron
G9S-2002 DC24
Need more? Email Us
Omron
FGRM42, 24VDC, 4NO+2NC MODULE
Need more? Email Us
Omron
FGRM31, 24VDC, 3NO+1NC MODULE
Need more? Email Us
Omron
RELAY SAFETY SPST X 4 8A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 24V
Need more? Email Us
Omron
REL SAFETY DPST-NO/NC 1.5A 24V
Need more? Email Us
Omron
FORCE-GUIDED RELAY 48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.5852 $199.5852
2+ $178.9384 $357.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
In Stock: 40 pieces Factory Stock: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess