Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number SP20
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1017962-SP200375WE2.5
Ultra Librarian 3D Model Ultra Librarian SP200375WE2.5 CAD Model

Description

The SP200375WE2.5 is a cable wire management label from TE Connectivity.

  • Manufacturer: TE Connectivity
  • Product Name: SP200375WE2.5
  • Application: Cable and Wire Management
  • Packaging: Bulk
  • Standard Package: 2,500 pieces
  • Material: Not Specified
  • Color: Not Specified
  • Temperature Range: Not Specified
  • Series: SP20
  • Product Status: Active
  • Alternative Parts: S100X400YAJ, S100X225YAJ, LJSL6-Y3-1, WP-127111-10-9, WP-508064-10-9, and WP-191064-10-9E87503-000
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
LABEL SELF LAMINATNG 1X3.75" WHT / White Self Laminating Label 1.00" x 3.75" (25.4mm x 95.3mm)
Need more? Email Us
ECAD model for SBP100375WE2.5
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW
Need more? Email Us
ECAD model for TMS-SCE-1/4-2.0-4
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us
ECAD model for TTVF125WE-100NTR
TE Connectivity
SP200375WE2.5 / Label
Need more? Email Us
ECAD model for SP200375WE2.5
Brady Corporation
WRAP-13-499 LABELS PER ROLL 4,10 / White Self Laminating Label 1.00" W x 1.00" L (25.4mm x 25.4mm)
Need more? Email Us
ECAD model for WRAP-13-499
TE Connectivity
LABEL HEAT SHRNKABLE YLW 1=1M / Yellow Heat Shrinkable Label 0.093" (2.36mm); Cable O.D. 0.032" ~ 0.075" (0.81mm ~ 1.90mm)
Need more? Email Us
ECAD model for TTMS-2.4-4
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Lowest to $0.5716
ECAD model for TMS-SCE-1/4-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-3/8-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
ECAD model for RPS-10-2/2.0-S1-9

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention