EN
  • EN
  • DE

TMS-SCE-1/4-2.0-9

Part No TMS-SCE-1/4-2.0-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Product Status Active
Label Type Heat Shrinkable
Label Size 0.25" x 1.97" (6.4mm x 50.0mm)
Color White
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1354623-TMS-SCE-1/4-2.0-9
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/4-2.0-9 CAD Model

Description

The TMS-SCE-1/4-2.0-9 is a heat shrinkable label manufactured by TE Connectivity Raychem Cable Protection.

  • Series: TMS-SCE
  • Color: White
  • Printer Compatibility: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112, and TE3124 thermal transfer printers
  • Material: Polyolefin (PO)
  • Flame Retardant: Yes
  • Irradiated: Yes
  • Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
  • Status: Active

You May Also Be Interested in

TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-16-
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2-
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1/
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
EET-1938P-9
Need more? Email Us
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5104 $51.0400
240+ $0.4188 $100.5120
370+ $0.4058 $150.1460
510+ $0.3927 $200.2770
660+ $0.3796 $250.5360
885+ $0.3403 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess