EN
  • EN
  • DE

M24M01-DFDW6TP

Part No M24M01-DFDW6TP
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 500 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24M01
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 957667-M24M01-DFDW6TP
Ultra Librarian 3D Model Ultra Librarian M24M01-DFDW6TP CAD Model

Description

Product Overview: M24M01-DFDW6TP EEPROM by STMicroelectronics

The M24M01-DFDW6TP is a high-capacity 1 Mbit serial EEPROM device from STMicroelectronics, designed to provide flexible non-volatile memory storage for a wide range of applications. This EEPROM operates on a 2.5V to 5.5V power supply range, making it suitable for various electronic circuits and devices requiring low-power consumption and high memory capacity.

Key Features

  • Memory Size: 1 Mbit (128K x 8 bits) of EEPROM storage, allowing for significant data retention without the need for a constant power supply.
  • Interface: I²C-compatible (Two-Wire) serial interface, which supports a 400 kHz protocol for efficient communication with microcontrollers and other digital systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) per byte/word/page, enabling quick data storage and updates.
  • Data Retention: Guaranteed data retention of 40 years and endurance up to 1 million write cycles per byte, ensuring reliability and longevity of stored information.
  • Package: Delivered in an 8-pin TSSOP package, which is ideal for space-constrained applications requiring a small footprint.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environmental conditions.

Applications

The versatility of the M24M01-DFDW6TP EEPROM makes it a perfect choice for a variety of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive control units
  • Portable devices
  • Data storage systems

Product Advantages

The M24M01-DFDW6TP EEPROM is designed with the needs of modern electronic systems in mind. Its large memory capacity paired with low-power operation and a robust serial interface ensures that it can meet the demands of data-intensive applications. The device's long-term data retention and high endurance rating make it a reliable choice for critical data storage solutions. Additionally, the wide operating temperature range and compact packaging make it an adaptable component for both industrial-grade and consumer products.

For developers and engineers looking for a dependable and high-capacity memory solution, the M24M01-DFDW6TP from STMicroelectronics offers an excellent blend of performance, durability, and flexibility.

You May Also Be Interested in

Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1059 $55.2950
115+ $0.9075 $104.3625
175+ $0.8791 $153.8425
240+ $0.8507 $204.1680
305+ $0.8224 $250.8320
410+ $0.7373 $302.2930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess