EN
  • EN
  • DE

RYC8220-1M

Part No RYC8220-1M
Manufacturer TE Connectivity
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157244-RYC8220-1M
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RYC8220-1M CAD Model

Description

The RYC8220-1M is a power relay manufactured by TE Connectivity. Power relays are electromechanical switches used to control circuits with high power requirements. They are commonly employed in applications where a low-power signal is needed to control a high-power load, providing isolation and protection for sensitive control circuitry.

Applications

  • Industrial Automation: Used in control panels, motor starters, and process control systems to switch high-current loads.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning equipment to control compressors, fans, and other high-power components.
  • Power Supplies: Used in uninterruptible power supplies (UPS) and power distribution units (PDUs) to switch between different power sources.
  • Lighting Control: Utilized in lighting systems to control high-wattage lighting fixtures and ballasts.
  • Appliance Control: Integrated into appliances such as washing machines, refrigerators, and ovens to control motors, heating elements, and other components.

Features

  • High Current Carrying Capacity: Designed to handle significant electrical currents, typically ranging from several amps to tens of amps.
  • High Voltage Isolation: Provides electrical isolation between the control circuit and the load circuit, protecting sensitive control circuitry from high voltages.
  • Multiple Contact Configurations: Available in various contact configurations, such as single-pole single-throw (SPST), single-pole double-throw (SPDT), and double-pole double-throw (DPDT).
  • Coil Voltage Options: Offered in a range of coil voltages to accommodate different control circuit requirements.
  • Compact Size: Designed for space-saving installation in control panels and equipment.

Benefits

  • Reliable Switching: Provides reliable switching of high-power loads, ensuring consistent and dependable operation.
  • Electrical Isolation: Protects control circuitry from high voltages and currents, enhancing system safety.
  • Versatile Application: Suitable for a wide range of applications due to its high current carrying capacity and various contact configurations.
  • Easy Installation: Designed for easy installation in control panels and equipment, reducing installation time and cost.
  • Long Service Life: Constructed with durable materials to withstand harsh operating conditions and provide a long service life.

Additional Details

The RYC8220-1M typically has a coil voltage specified in volts DC or AC. The contact rating indicates the maximum voltage and current that the relay contacts can switch. The relay may be available with different terminal types, such as plug-in, solder, or screw terminals. The operating temperature range is usually between -40°C to +85°C. Power Relays generally comply with industry standards such as UL, CE, and RoHS. TE Connectivity offers comprehensive technical documentation for their relays, including specifications, wiring diagrams, and application notes.

The RYC8220-1M is a reliable and versatile power relay suitable for a wide range of applications requiring the switching of high-power loads.

You May Also Be Interested in

Intel
Need more? Email Us
ICT
Need more? Email Us
Infineon Technologies
Need more? Email Us
NANYA
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Pericom
Lowest to $1.6087
Mitsubishi
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess