EN
  • EN
  • DE

RW-175-E-3/64-X-SP

Part No RW-175-E-3/64-X-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Clear Spool
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Material Fluoropolymer
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
RoHS Compliant
Win Source Part Number 973175-RW-175-E-3/64-X-SP
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RW-175-E-3/64-X-SP CAD Model

Description

The RW-175-E-3/64-X-SP is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, splices, and terminals in a variety of applications. The 'RW-175' designation indicates a specific type of heat shrink tubing with particular properties, while 'E-3/64' likely refers to the expanded inner diameter before shrinking. 'X' and 'SP' could represent specific material or color characteristics.

Applications

  • Automotive wiring: Used for insulating and protecting wire harnesses in vehicles, providing resistance to heat, fluids, and abrasion.
  • Aerospace applications: Employed in aircraft wiring systems to provide insulation and protection against harsh environmental conditions.
  • Marine environments: Utilized in boat and ship wiring for resistance to salt water, chemicals, and UV radiation.
  • Industrial machinery: Applied to protect wires and cables from mechanical damage, chemicals, and temperature extremes in industrial settings.
  • Electrical panels and enclosures: Used for insulating and organizing wires within electrical control panels and junction boxes.
  • Cable harnessing: Employed to bundle and protect multiple wires and cables, providing a neat and organized solution.

Features

  • Heat shrinkable: Shrinks to a predetermined size when heated, providing a tight and secure fit.
  • Flame retardant: Resistant to burning, enhancing safety in potential fire hazard situations.
  • Excellent insulation properties: Provides electrical insulation to prevent shorts and protect against electrical shock.
  • Abrasion resistance: Protects wires and cables from physical damage due to friction and wear.
  • Chemical resistance: Resistant to a wide range of chemicals, solvents, and oils.
  • UV resistance: Withstands exposure to ultraviolet radiation, preventing degradation and discoloration.
  • Flexible: Maintains flexibility even after shrinking, allowing for easy routing and bending of wires.

Benefits

  • Enhanced protection: Provides superior protection for wires and cables against environmental factors, mechanical damage, and electrical hazards.
  • Improved reliability: Ensures reliable performance of electrical connections and wiring systems.
  • Easy installation: Simple to install using a heat gun or other heating device.
  • Long-term durability: Resistant to degradation, ensuring long-lasting performance and protection.
  • Versatile application: Suitable for a wide range of applications across various industries.

Additional Details

The RW-175-E-3/64-X-SP heat shrink tubing is available in various colors, sizes, and materials to meet different application requirements. The shrink ratio, operating temperature range, and dielectric strength are important specifications to consider when selecting the appropriate tubing. TE Connectivity provides detailed datasheets with technical specifications and application guidelines for this product. The tubing is typically supplied on spools or in cut lengths for convenient use.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess