EN
  • EN
  • DE

AD5820BCBZ-U4

Part No AD5820BCBZ-U4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171359-AD5820BCBZ-U4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5820BCBZ-U4 CAD Model

Description

Product Overview: AD5820BCBZ-U4 by Analog Devices Inc.

The AD5820BCBZ-U4 is a high-performance component from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This product is an integral part of sophisticated electronic systems, commonly utilized in applications that require precise control and manipulation of analog signals.

Key Features and Benefits

  • High Precision: The AD5820BCBZ-U4 is designed to offer exceptional accuracy, making it suitable for critical applications where even the slightest variation in signal can lead to significant performance changes.
  • Robust Performance: Built with durability in mind, this product can withstand challenging environmental conditions, ensuring consistent performance over a wide range of temperatures and operating conditions.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the AD5820BCBZ-U4 delivers enhanced functionality that is in line with modern technical requirements.

Applications

The versatility of the AD5820BCBZ-U4 allows it to be used in a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The AD5820BCBZ-U4 boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD5820BCBZ-U4
  • Package / Case: To be determined based on the specific needs of the application
  • Operating Temperature Range: Specified by the manufacturer, catering to a wide range of environmental conditions

Quality and Compliance

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and compliance. The AD5820BCBZ-U4 is manufactured in facilities that are compliant with industry-leading certifications and standards, ensuring reliability and safety for its users.

For more detailed information, potential buyers are encouraged to consult the product datasheet or contact Analog Devices Inc. directly. The AD5820BCBZ-U4 is a testament to Analog Devices Inc.'s dedication to excellence in electronic components, providing customers with a product that stands out for its precision, durability, and advanced technological features.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess