EN
  • EN
  • DE

SCC1808N100J502T

Part No SCC1808N100J502T
Manufacturer Holystone
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974617-SCC1808N100J502T
Categories OEM Parts( S )
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC1808N100J502T CAD Model

Description

The SCC1808N100J502T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and low ESR (Equivalent Series Resistance) in a compact surface-mount package. It is commonly used for decoupling, bypassing, and filtering applications.

Applications:

  • Consumer Electronics: Smartphones, tablets, and wearable devices.
  • Industrial Equipment: Control systems, sensors, and power supplies.
  • Automotive Electronics: Engine control units, lighting systems, and infotainment systems.
  • Medical Devices: Patient monitoring equipment, diagnostic tools, and imaging systems.
  • Power Supplies: Decoupling and filtering.

Features:

  • Capacitance Value: 1000 pF (1 nF).
  • Tolerance: ±5%.
  • Voltage Rating: 50 V.
  • Temperature Coefficient: C0G (NP0).
  • Package Size: 1808 (4.5mm x 2.0mm).
  • Termination: Lead-free solder termination.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Stable Capacitance: C0G (NP0) dielectric provides stable capacitance over a wide temperature range and voltage variations.
  • Low ESR: Low ESR ensures low power dissipation and high efficiency.
  • High Voltage Rating: 50V voltage rating allows for use in a variety of applications.
  • Compact Size: The small 1808 package size saves valuable board space.
  • Reliable Performance: High-quality materials and manufacturing processes guarantee reliable performance.

Additional Details:

The SCC1808N100J502T capacitor is manufactured using a multilayer ceramic process, where multiple layers of ceramic dielectric and electrode material are stacked and fired to create a monolithic structure. The C0G (NP0) dielectric offers excellent stability and low losses. It is important to consider the voltage rating and temperature coefficient of the capacitor when selecting it for a particular application. Operating the capacitor beyond its rated voltage can lead to dielectric breakdown and failure. Proper placement and soldering techniques are essential for ensuring reliable performance of the capacitor.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess