Products specifications Report Issue?

Style Cylindrical with Skirt
Type Ribbed
Shaft Size 0.250" (6.35mm)
Diameter 0.580" (14.70mm), 0.795" (20.20mm) Skirt
Height 0.590" (14.99mm)
Indicator Line on Skirt
Material Phenolic
Color Black
Features 6-32 Set Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548527-PKA50B1/4
Ultra Librarian 3D Model Ultra Librarian PKA50B1/4 CAD Model

You May Also Be Interested in

Davies Molding, LLC
KNOB KNURLED #10-32 PHENOLIC
Need more? Email Us
ECAD model for 2730
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
ECAD model for KD700B1/4
Davies Molding, LLC
KNOB TWO-SHOT 18.3 DIA 20.8MM
Need more? Email Us
ECAD model for 1107
Elesa USA Corporation
IZP+GS, CONTROL KNURLED KNOBS, W
Need more? Email Us
ECAD model for 31221
Elesa USA Corporation
CT.476-B, WING KNOBS, BRASS BOSS
Need more? Email Us
ECAD model for 8502
Elesa USA Corporation
IZN.380+FGS, CONTROL KNURLED KNO
Need more? Email Us
ECAD model for 30458
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $20.4487
ECAD model for OESA-75-2-7
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
ECAD model for 8000
Davies Molding, LLC
KNOB 0.250" PHENOLIC
Need more? Email Us
ECAD model for 2310

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention