EN
  • EN
  • DE
Part No 1107
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB TWO-SHOT 18.3 DIA 20.8MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical, Dual Level
Diameter 0.720" (18.29mm)
Height 0.570" (14.48mm)
Indicator Line on Top and Side
Material Thermoplastic
Color Black, White
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536704-1107
Ultra Librarian 3D Model Ultra Librarian 1107 CAD Model

Description

N

You May Also Be Interested in

Elesa USA Corporation
B.193-B, KNURLED KNOBS, BRASS BO
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Kilo International
KNOB CLR GLOSS.925"DIA 6MM SHAFT
Lowest to $0.0554
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Grayhill Inc.
KNOB SERRATED 0.157\
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH SKIRT 0.253\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.236\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess