EN
  • EN
  • DE

JWD-172-8

Part No JWD-172-8
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED SPDT 500MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 28VDC - Max
Coil Current 10.9 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 19.2 VDC
Must Release Voltage 2 VDC
Operate Time 1.5 ms
Release Time 3 ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1550512-JWD-172-8
Ultra Librarian 3D Model Ultra Librarian JWD-172-8 CAD Model

Description

N

You May Also Be Interested in

Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED 3PST 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Lowest to $8.0286
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Lowest to $4.9662
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 2A 5V THRU-HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess