EN
  • EN
  • DE

JMSW-26XM

Part No JMSW-26XM
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 1A 26.5V / TO-5-.100 Grid Relays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-R-39016/11, MS, CII
Packaging Bulk
Relay Type General
Coil Type Non Latching
Coil Current 8mA
Coil Voltage 26.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 28VDC - Nom
Turn On Voltage (Maximum) 14 VDC
Turn Off Voltage (Minimum) 1.4 VDC
Operate Time 4ms
Release Time 2ms
Features Sealed - Hermetically
Mounting Style Through Hole
Termination Style PC Pin
Coil Power 213 mW
Coil Resistance 3.3 kOhms
Operating Temperature Range -65°C ~ 125°C
Win Source Part Number 789866-JMSW-26XM
Popularity Medium
Supply and Demand Status Balance
Family Name JMSW-26XM
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin India, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian JMSW-26XM CAD Model

Description

The JMSW-26XM is a DPDT (2 Form C) general relay with a coil voltage of 26.5VDC and a coil resistance of 3.3 kOhms.

  • Coil Voltage: 26.5VDC
  • Coil Resistance: 3.3 kOhms
  • Contact Rating: 1A
  • Switching Voltage: 28VDC
  • Sealed: Hermetically
  • Mounting Style: Through Hole
  • Operating Temperature: -65°C to 125°C
  • Operate Time: 4ms
  • Release Time: 2ms
  • Coil Power: 213mW
  • Series: MIL-R-39016/11, MS, CII
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Turn-on Voltage: 14VDC
  • Turn-off Voltage: 1.4VDC
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Estimated Availability: 2028

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess