EN
  • EN
  • DE

JMGSCD-26MW

Part No JMGSCD-26MW
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Signal Relay 26.5VDC 1A DPDT(9.4x10.38x9.53)mm THT / RELAY GEN PURPOSE DPDT 1A 26.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-R-39016/42, MGS, CII
Packaging Bulk
Relay Type General
Coil Type Non Latching
Coil Current 8.3mA
Coil Voltage 26.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 28VDC - Nom
Turn On Voltage (Maximum) 14 VDC
Turn Off Voltage (Minimum) 1.4 VDC
Operate Time 4ms
Release Time 7.5ms
Features Sealed - Hermetically
Mounting Style Through Hole
Termination Style PC Pin
Coil Power 219 mW
Coil Resistance 3.2 kOhms
Operating Temperature Range -65°C ~ 125°C
Win Source Part Number 785039-JMGSCD-26MW
Popularity Medium
Supply and Demand Status Limited
Family Name JMGSCD-26MW
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin India, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian JMGSCD-26MW CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine JMGSCD-26MW is a DPDT (2 Form C) general relay. The specifications include:

  • Mounting Type: Through Hole
  • Coil Voltage: 26.5VDC
  • Coil Resistance: 3.2 kOhms
  • Contact Rating (Current): 1A
  • Switching Voltage: 28VDC - Nom
  • Operating Temperature: -65°C ~ 125°C
  • Release Time: 7.5ms
  • Sealed: Hermetically
  • AEC-Q200 Rated: Yes
  • Supply and Demand Status: Limited
  • Compliance: Halogen-Free

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess