EN
  • EN
  • DE

CC0100KRX5R5BB103

Part No CC0100KRX5R5BB103
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 10000PF 6.3V X5R 01005 / 10000 pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Thickness (Max) 0.009" (0.22mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-1574-1,311-1574-6,311-1574-2
Standard Package 20,000
Win Source Part Number 1114137-CC0100KRX5R5BB103
Ultra Librarian 3D Model Ultra Librarian CC0100KRX5R5BB103 CAD Model

Description

The YAGEO CC0100KRX5R5BB103 is a ceramic capacitor with a capacitance of 10000 pF and a tolerance of ±10%.

  • Capacitance: 10000 pF
  • Tolerance: ±10%
  • Voltage Rating: 6.3V
  • Temperature Coefficient: X5R
  • Mounting: Surface mountable
  • Packaging: Tape and reel
  • Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
  • Package/Case: 01005 (0402 Metric)
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14,290+ $0.0035 $50.0150
35,715+ $0.0028 $100.0020
53,575+ $0.0028 $150.0100
74,075+ $0.0027 $200.0025
96,155+ $0.0026 $250.0030
130,435+ $0.0023 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 14290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess