EN
  • EN
  • DE

JJBV0UG335NOPPRTR

Part No JJBV0UG335NOPPRTR
Manufacturer TE Connectivity
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 100MA 5V / Switch SPST-NO Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Limit Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series JJB
Package Tape & Reel (TR) Cut Tape (CT)
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount
Termination Style Gull Wing
Features Board Guide
Operating Force 35gf
Operating Position 0.120" (3.05mm)
Pretravel 0.012" (0.3mm)
Temperature Range - Operating -15°C ~ 70°C
Electrical Life 80,000 Cycles
Mechanical Life 80,000 Cycles
Base Product Number JJBV0
Standard Package 2,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1352265-JJBV0UG335NOPPRTR
Ultra Librarian 3D Model Ultra Librarian JJBV0UG335NOPPRTR CAD Model

Description

The JJBV0 series limit switches from TE Connectivity ALCOSWITCH Switches are a range of SPST-NO switches with an angled toggle (detector) actuator type.

  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Operating Force: 35gf
  • Pretravel: 0.012" (0.3mm)
  • Operating Position: 0.120" (3.05mm)
  • Packaging: Tape & Reel (TR) Cut Tape (CT)
  • Mounting Type: Surface Mount (SMD)
  • Termination Style: Gull Wing
  • Voltage Rating: 5V DC
  • Electrical Life: 80,000 Cycles
  • Ingress Protection: Not Applicable
  • Operating Temperature: -15°C ~ 70°C
  • Standard Package: 2,000

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 6A 120V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
Basic / Snap Action Switches Subminiature Basic Switch
Need more? Email Us
E-Switch
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Lowest to $2.0675
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Panasonic
SWITCH SNAP ACT SPDT 500MA 30V / Switch SPDT Through Hole, Right Angle
Lowest to $1.7197
Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess