EN
  • EN
  • DE

HTF3226LF

Part No HTF3226LF
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description TEMPERATURE AND HUMIDITY MODULE | SENSOR HUMID/TEMP 5V FRQ 5% MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer TE Connectivity Measurement Specialties
Packaging Bulk
Status Obsolete
Sensor Type Humidity, Temperature
Humidity Range 1 ~ 99% RH
Output Type Frequency
Output 8.75kHz at 55%RH
Accuracy ±5% RH
Response Time 10s
Sensitivity 14Hz/%RH
Supply Voltage (V) 4.75V ~ 5.25V
Mounting Style User Defined
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Package Sensor on Exposed Board
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1182416-HTF3226LF
Manufacturer Homepage www.humirel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HTF3226LF CAD Model

Description

The TE Connectivity Measurement Specialties HTF3226LF is a humidity and temperature sensor that has a Win Source Part Number of 1182416.

  • Supply and Demand Status: Limited
  • Humidity Range: 1 ~ 99% RH
  • Accuracy: ±5% RH
  • Sensitivity: 14Hz/%RH
  • Output: 8.75kHz @ 55%RH
  • Response Time: 10s
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7083 $62.8332
8+ $12.8889 $103.1112
13+ $12.4861 $162.3193
17+ $12.0833 $205.4161
22+ $11.6806 $256.9732
29+ $10.4723 $303.6967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess