EN
  • EN
  • DE

MC10EL07D

Part No MC10EL07D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR ECL 2INP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Logic Type 2 Input XOR/XNOR
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL07
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634433-MC10EL07D
Ultra Librarian 3D Model Ultra Librarian MC10EL07D CAD Model

Description

The MC10EL07D from ON Semiconductor is a high-performance, precision clock generation and distribution integrated circuit designed to meet the needs of high-speed digital systems. This device is part of the ECLinPS MAX™ family, which is renowned for its exceptional quality and reliability in critical applications.

Key Features

  • High-Speed Performance: The MC10EL07D operates at exceptional clock frequencies, making it suitable for systems that require rapid data processing and timing accuracy.
  • Differential ECL Outputs: It features differential Emitter Coupled Logic (ECL) outputs, ensuring low skew and high noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, aiding in the design of energy-efficient systems.
  • Flexible Power Supply: It supports a wide range of power supply voltages, providing design flexibility and ease of integration into various system architectures.
  • Temperature Range: The MC10EL07D is designed to operate over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

The MC10EL07D is ideal for use in a variety of applications that require precise clock timing and distribution, including:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment
  • High-frequency clock distribution systems

Technical Specifications

The MC10EL07D is available in a SOIC-8 package, providing a compact footprint for space-constrained applications. Its technical specifications are designed to meet the stringent requirements of high-speed digital systems, ensuring reliable and consistent performance.

ON Semiconductor's commitment to quality makes the MC10EL07D a trusted component for engineers and designers looking to enhance the performance and reliability of their digital systems. With its combination of speed, precision, and low power, the MC10EL07D stands out as a superior solution for clock generation and distribution applications.

You May Also Be Interested in

NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.7296
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
NXP / Nexperia
Universal Priority Encoder
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9714 $53.4270
130+ $0.7971 $103.6230
195+ $0.7722 $150.5790
270+ $0.7473 $201.7710
350+ $0.7223 $252.8050
465+ $0.6476 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess