Products specifications Report Issue?

Category Resistors>Chassis Mount Resistors
Mfr TE Connectivity Passive Product
Series HS, CGS
Package Bulk
Resistance 2.2 Ohms
Tolerance ±5%
Power (Watts) 200W
Composition Wirewound
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 3.543" L x 2.874" W (90.00mm x 73.00mm)
Height - Seated (Max) 1.654" (42.00mm)
Lead Style Terminal Screw Type
Package / Case Axial, Box
Base Product Number HSC200
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.29.0000
Other Names 1-1630019-6-ND,A102383,116300196,1-1630019-6
Standard Package 2
Win Source Part Number 1003741-HSC2002R2J
Ultra Librarian 3D Model Ultra Librarian HSC2002R2J CAD Model

Description

The TE Connectivity Passive Product HSC2002R2J is a chassis mount resistor that is used in a wide range of applications.

  • Component Type: Wirewound
  • Resistance: 2.2 Ohms
  • Power: 200W
  • Package: Bulk
  • Height: 1.654" (42.00mm)
  • Terminal Type: Screw
  • Tolerance: ±5%
  • Temperature Coefficient: ±50ppm/°C
  • Manufacturer: TE Connectivity Passive Product

You May Also Be Interested in

Vishay
RES CHAS MNT 300 OHM 1% 25W
Need more? Email Us
ECAD model for RH025300R0FC02
Vishay
RH-10 470 1% C02
Need more? Email Us
ECAD model for RH010470R0FC02
Vishay
RH-10 9 1% C02
Need more? Email Us
ECAD model for RH0109R000FC02
TE Connectivity
RES CHAS MNT 180 OHM 5% 25W
Need more? Email Us
ECAD model for THS25180RJ
Stackpole Electronics Inc.
RES CHAS MNT 250 OHM 1% 12.5W
Need more? Email Us
ECAD model for KAL10FB250R
Ohmite
RES CHAS MNT 500 UOHM 1% 100W
Need more? Email Us
ECAD model for TGHGCR0005FE
Vishay
RH-5 50 1% E02 E4
Need more? Email Us
ECAD model for RH00550R00FE02
TE Connectivity
RES CHAS MNT 1 OHM 5% 1000W
Need more? Email Us
ECAD model for TE1000B1R0J
Vishay
RH-25 4.7 1% C02
Need more? Email Us
ECAD model for RH0254R700FC02

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention