Products specifications

Categories Resistors
Manufacturer TE Connectivity Passive Product
Series HS, CGS
Packaging Bulk
Resistance (Ohms) 75
Tolerance ±5%
Power (Watts) 50W
Composition Wirewound
Temperature Coefficient ±50ppm/°C
Operating Temperature Range -55°C ~ 200°C
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 2.008" L x 1.181" W (51.00mm x 30.00mm)
Height - Seated (Maximum) 0.669" (17.00mm)
Lead Style Solder Lugs
Package Axial, Box
Win Source Part Number 793800-HSA5075RJ
Popularity Medium
Supply and Demand Status Limited
Family Name HS
Introduction Date March 17, 2008
Country of Origin Czech Republic, India
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HSA5075RJ CAD Model

Description

The HSA5075RJ is a Resistor designed for use in various applications from TE Connectivity Passive Product.

  • Type: Wirewound
  • Power: 50W
  • Resistance: 75 Ohms
  • Tolerance: ±5%
  • Temperature Coefficient: ±50ppm/°C
  • Mounting Feature: Flanges
  • Lead Style: Solder Lugs
  • Package: Axial, Box
  • Coating/Housing Type: Aluminum
  • Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
  • Height - Seated (Maximum): 0.669" (17.00mm)
  • Alternative Parts (Cross-Reference): WH50-75RJI, WH50T-75RJI, RH05075R00JE02, NH05075R00JE02
  • Introduction Date: March 17, 2008
  • Country of Origin: Czech Republic, India
  • Estimated EOL Date: 2028
  • Popularity: Medium

You May Also Be Interested in

Vishay
RES CHAS MNT 250 OHM 1% 50W
Need more? Email Us
ECAD model for RH050250R0FC02
Ohmite
RES CHAS MNT 10K OHM 1% 50W
Need more? Email Us
ECAD model for 850F10KE
TE Connectivity
RES CHAS MNT 1.2 OHM 5% 10W
Need more? Email Us
ECAD model for THS101R2J
Vishay
RES CHAS MNT 210 OHM 1% 10W / Res Wirewound 210 Ohm 1% 10W ±20ppm/°C 0.01% Aluminum Housed AXL Flange Mount Card
Need more? Email Us
ECAD model for RER65F2100RC02
TE Connectivity
Fixed Resistor, Thick Film, 100W
Need more? Email Us
ECAD model for 2-1614782-2
Ohmite
25W 5K0 OHMS METAL-MITE 1%
Need more? Email Us
ECAD model for 825F5K0E
Ohmite
RES CHAS MNT 100 OHM 1% 5W
Need more? Email Us
ECAD model for 805F100E
TE Connectivity
Fixed Resistor, Wire Wound, 100W
Need more? Email Us
ECAD model for 1-1625999-4
Ohmite
RES CHAS MNT 0.25 OHM 10% 800W / Res Thick Film 0.25 Ohm 10% 800W ±150ppm/°C Epoxy Screw Terminal Flange Mount
Need more? Email Us
ECAD model for TAP800KR25E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention