EN
  • EN
  • DE

FNR2E-0R015F1

Part No FNR2E-0R015F1
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 0.015 OHM 1% 80W / Foil Power Resistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Series FNR
Packaging Bulk
Resistance (Ohms) 0.015
Tolerance ±1%
Power (Watts) 80W
Composition Metal Foil
Temperature Coefficient ±55ppm/°C
Operating Temperature Range -40°C ~ 130°C
Coating, Housing Type Epoxy Coated
Mounting Feature Flanges
Dimension 1.496" L x 1.024" W (38.00mm x 26.00mm)
Height - Seated (Maximum) 0.476" (12.10mm)
Lead Style M4 Threaded
Package SOT-227-2
Win Source Part Number 792837-FNR2E-0R015F1
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FNR2E-0R015F1 CAD Model

Description

The Riedon FNR series resistor is a metal foil composition resistor that comes with an epoxy coating.

  • Tolerance: ±1%
  • Temperature Coefficient: ±55ppm/°C
  • Lead Style: M4 threaded
  • Packaging: Bulk
  • Operating Temperature Range: -40°C to 130°C
  • Power Rating: 80W
  • Mounting: Flanges
  • Resistance: 0.015 Ohms
  • Dimensions: 1.496" L x 1.024" W (38.00mm x 26.00mm)
  • Maximum Seated Height: 0.476" (12.10mm)
  • Country of Origin: Germany
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
RES CHAS MNT 330 OHM 1% 12.5W
Need more? Email Us
Vishay
RH-25 20K 1% E02 E4
Need more? Email Us
Vishay
RES CHAS MNT 2.5K OHM 1% 12.5W
Need more? Email Us
TE Connectivity
RES CHAS MNT 3.3 OHM 5% 75W
Need more? Email Us
Ohmite
RES CHAS MNT 100 OHM 10% 800W
Need more? Email Us
TE Connectivity
RES CHAS MNT 0.33 OHM 5% 15W
Need more? Email Us
Vishay
RES CHAS MNT 3K OHM 1% 250W
Need more? Email Us
TE Connectivity
RES CHAS MNT 2.2K OHM 5% 25W
Need more? Email Us
Ohmite
RES CHAS MNT 40K OHM 5% 25W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess