EN
  • EN
  • DE

FC2331-0000-0250-L

Part No FC2331-0000-0250-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description FC23 AMPLIFIED 2FT CABLE 250L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 113.40kgf (250lbs)
Output 0.5 V ~ 4.5 V
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 2V ~ 10V
Actuator Type Pushbutton
Actuator Style/Size Round, 8mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599351-FC2331-0000-0250-L
Ultra Librarian 3D Model Ultra Librarian FC2331-0000-0250-L CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 0.51kgf (1lb)
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 1000L
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 5000LBS
Need more? Email Us
Adafruit Industries LLC
STRAIN GAUGE LOAD CELL - 4 WIRES
Lowest to $10.2206
TE Connectivity
MID RANGE COMPRESSION SENSOR
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 3.3LBS
Lowest to $30.2541

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess