EN
  • EN
  • DE

FX1900-0000-0025-L

Part No FX1900-0000-0025-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR TENSE LOAD CELL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 11.34kgf (25lbs)
Output Voltage
Sensor Type Load Cell
Accuracy ±1%
Voltage - Supply 5V
Actuator Type Pushbutton
Includes Sensor
Temperature Range - Operating 0°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599354-FX1900-0000-0025-L
Ultra Librarian 3D Model Ultra Librarian FX1900-0000-0025-L CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
STRAIN GAUGE LOAD CELL - 4 WIRES
Lowest to $10.2206
TE Connectivity
SENSOR FORCE LOAD CELL 1000LBS
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 0.51kgf (1lb)
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us
Diodes Incorporated
SENSOR TENSE LOAD CELL
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 500LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 0-20N
Need more? Email Us
TE Connectivity
MID RANGE COMPRESSION SENSOR
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 500LBS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5941 $52.9705
12+ $8.6926 $104.3112
18+ $8.4209 $151.5762
25+ $8.1493 $203.7325
32+ $7.8776 $252.0832
43+ $7.0627 $303.6961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess