EN
  • EN
  • DE

FC2231-0000-0010-L

Part No FC2231-0000-0010-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 10LBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 4.54kgf (10lbs)
Output 0.5 V ~ 4.5 V
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 5V
Actuator Type Pushbutton
Actuator Style/Size Round, 6mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599346-FC2231-0000-0010-L
Ultra Librarian 3D Model Ultra Librarian FC2231-0000-0010-L CAD Model

Description

N

You May Also Be Interested in

Honeywell
FSAGPDXX005LCSB5
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 20000LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 2.248LBS
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 100LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 5000LBS
Need more? Email Us
TE Connectivity
MID RANGE COMPRESSION SENSOR
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 3.3LBS
Lowest to $110.4131
TE Connectivity
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 10LBS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess