EN
  • EN
  • DE

FSN-21A-10

Part No FSN-21A-10
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connectors
Description FFC Jumper Cable 10 Conductors 24AWG Copper 300VAC 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 25.4 mm
Cable Pitch 2.54 mm
Capacitance 11.2 pF
Circuit Application Power
Color Grey
Conductor Material Copper
Connector System Wire-to-Board
Contact Current Rating 3 A
Current Rating 3 A
ELV Compliant
Impedance 117 Ω
Lead Pitch 1.27 mm
Length 25.4 mm
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -40 °C
Mount Panel
Number of Circuits 10
Number of Conductors 10
Number of Contacts 10
Number of Cores 10
Number of Positions 10
Number of Rows 1
Operating Supply Voltage 300 V
Pitch 2.54 mm
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 300 V
Voltage Rating (AC) 300 V
Voltage Rating (DC) 300 V
Width 24.1 mm
Wire/Cable Gauge 24 AWG
Wire/Cable Type Flat
Win Source Part Number 1081395-FSN-21A-10
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSN-21A-10 CAD Model

Description

The TE Connectivity FSN-21A-10 is a 10-position wire-to-board connector system with a pitch of 2.54mm.

  • Positions: 10
  • Pitch: 2.54mm
  • Current Rating: 3A
  • Voltage Rating: 300V
  • Cable Type: Flat Flexible Cables
  • Color: Grey
  • Length: 25.4mm
  • Width: 24.1mm
  • RoHS Compliant: Yes
  • Operating Temperature (Min): -40°C
  • Operating Temperature (Max): 125°C
  • Mounting Type: Panel Mount

You May Also Be Interested in

Omron
CONN FFC FPC 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top and Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 36 Circuits
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
Amphenol
CONN FFC FPC RCPT 5POS 2.54MM / 5 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8671
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Top Contact Style, 4-20 Circuits, 19 Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5699 $51.3980
48+ $2.1086 $101.2128
74+ $2.0428 $151.1672
102+ $1.9769 $201.6438
131+ $1.9110 $250.3410
176+ $1.7133 $301.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess