EN
  • EN
  • DE

SLAS5223MNR2G

Part No SLAS5223MNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 300MOHM 10WQFN / 2 Circuit IC Switch 2:1 300mOhm 10-WQFN (1.4x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 300mOhm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max) 50ns, 30ns
-3db Bandwidth 17MHz
Charge Injection 38pC
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (1.4x1.8)
Base Product Number SLAS52
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 668015-SLAS5223MNR2G
Ultra Librarian 3D Model Ultra Librarian SLAS5223MNR2G CAD Model

Description

ON Semiconductor SLAS5223MNR2G Overview

The SLAS5223MNR2G is a high-performance, integrated circuit product from ON Semiconductor, designed to cater to a wide range of applications across various industries. This advanced component is known for its reliability and efficiency, making it a preferred choice for designers and engineers looking to enhance their systems.

Key Features

  • High Integration: The SLAS5223MNR2G incorporates multiple features into a single chip, reducing the need for additional components and simplifying circuit design.
  • Power Efficiency: With its low power consumption, this product is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the SLAS5223MNR2G operates reliably under varying conditions, making it suitable for mission-critical applications.
  • Compact Footprint: The small package size allows for a more compact board layout, essential for miniaturized electronic devices.

Applications

The versatility of the SLAS5223MNR2G makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Power management solutions
  • Communication devices

Technical Specifications

The SLAS5223MNR2G boasts an impressive set of technical specifications that ensure top-notch performance:

  • Voltage Range: Optimized for specific application requirements.
  • Current Capacity: Capable of handling significant current levels for various electronic functions.
  • Operating Temperature Range: Designed to work flawlessly in a broad range of environmental conditions.
  • Package Type: Available in a package that is both space-saving and easy to integrate into a wide array of circuit designs.

Quality and Support

ON Semiconductor provides comprehensive technical support for the SLAS5223MNR2G, backed by extensive documentation and a dedicated customer service team. The company's rigorous quality control processes ensure that each product meets the highest standards, giving users confidence in their choice of components.

For designers and engineers looking for a reliable, high-performance solution, the SLAS5223MNR2G from ON Semiconductor is an excellent option that combines innovation, efficiency, and quality in a compact, versatile package.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess