EN
  • EN
  • DE

FN7612-10-M3

Part No FN7612-10-M3
Manufacturer TE Connectivity
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 70NH/0.047UF BOLT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 1
Resistance - Channel (Ohms) 0.00152
Current 10 A
Values L = 70nH, C = 0.047µF
ESD Protection No
Temperature Range - Operating -40°C ~ 100°C
Applications Data Lines for Mobile Devices
Voltage - Rated 1000V (1kV)
Mounting Type Bolt Mount
Case / Package Axial - Threaded Terminals
Size / Dimension 0.787" Dia x 4.370" L (20.00mm x 111.00mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1527315-FN7612-10-M3
Ultra Librarian 3D Model Ultra Librarian FN7612-10-M3 CAD Model

Description

N

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess