EN
  • EN
  • DE

FLTWC0311-22-0CS3201

Part No FLTWC0311-22-0CS3201
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 22AWG 600V BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Series FlexLite TW
Package Bulk
Product Status Active
Cable Type Hook-Up
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyester
Jacket (Insulation) Diameter 0.047" (1.19mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 135°C
Jacket Color Black
Ratings UL Style 10208
Base Product Number FLTWC0311
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 510345-FLTWC0311-22-0CS3201
Ultra Librarian 3D Model Ultra Librarian FLTWC0311-22-0CS3201 CAD Model

Description

The 510345-FLTWC0311-22-0CS3201 is a hook-up wire with a wire gauge of 22 AWG and manufactured by TE Connectivity.

  • Series: FlexLite TW
  • Applications: single conductor cables
  • Voltage Rating: 600V
  • Insulation: polyester jacket
  • Jacket Insulation Thickness: 0.006" (0.15mm)
  • Operating Temperatures: up to 135°C

You May Also Be Interested in

Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/30 White 600V
Lowest to $1.0032
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
TE Connectivity
Wire, Hook Up, Spec44, 24 Awg, 0.24 Mm , 600 V, Black, 328 Ft, 100 M Rohs Compliant: Yes
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess