EN
  • EN
  • DE

FC2231-0000-0050-L

Part No FC2231-0000-0050-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 50LBS /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Force Sensors - Industrial
Mfr TE Connectivity Measurement Specialties
Series FC22
Package Bulk
Operating Force 22.68kgf (50lbs)
Output 0.5 V ~ 4.5 V
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 5V
Actuator Type Pushbutton
Actuator Style/Size Round, 6mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FC2231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Names FC223100000050L,MSP6950,2266-FC2231-0000-0050-L
Standard Package 1
Win Source Part Number 1058628-FC2231-0000-0050-L
Ultra Librarian 3D Model Ultra Librarian FC2231-0000-0050-L CAD Model

Description

TE Connectivity Measurement Specialties has introduced the FC22 series force sensor FC2231-0000-0050-L.

  • Sensor Type: Load cell
  • Actuator Type: Pushbutton
  • Operating Force: 22.68kgf (50lbs)
  • Output: 0.5 V ~ 4.5 V
  • Accuracy: ±1%
  • Package: Bulk
  • Standard Package: 1
  • Compensated Temperature Range: 0°C ~ 50°C

You May Also Be Interested in

Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 5000LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
Diodes Incorporated
SENSOR TENSE LOAD CELL
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 2000LBS
Need more? Email Us
Honeywell
SENSOR FORCE UNCOMPENSATED 1.5KG
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Lowest to $10.5941
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 1000L
Need more? Email Us
Honeywell
SENSOR FORCE SENSING RES 0-5N
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess