EN
  • EN
  • DE

PI3WVR12612NEEX

Part No PI3WVR12612NEEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DP/HDMI 50TFBGA / HDMI 2.0, DisplayPort 1.2 Video Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Applications Video
Number of Channels 1
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 4.1GHz
Features HDMI
Manufacturer Package 50-TFBGA
Supplier Device Package 50-TFBGA (5x5)
Part Number Series PI3WVR12612
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804106-PI3WVR12612NEEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR12612NEEX CAD Model

Description

PI3WVR12612NEEX: A Versatile High-Speed Switch from Diodes Incorporated

The PI3WVR12612NEEX is a state-of-the-art video switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product stands out in the market for its high performance and versatility, making it an ideal choice for a range of applications.

The PI3WVR12612NEEX is a 6-channel, 2:1 switch that is capable of switching signals with bandwidths up to 6GHz, which makes it suitable for high-speed data and signal handling. This feature ensures that the switch can be used in applications that require the transfer of large amounts of data at high speeds, such as video streaming, high-speed networking, and data centers.

With a focus on video applications, this switch is designed to support multiple video standards, including HDMI 2.0, DisplayPort, and MIPI, which makes it a highly adaptable solution for designers looking to create systems that can handle various video input and output configurations. The PI3WVR12612NEEX provides seamless switching between video sources, ensuring minimal signal degradation and excellent signal integrity.

Moreover, the PI3WVR12612NEEX offers an advanced feature set, including low on-resistance and low crosstalk, which are critical for maintaining the quality of high-speed signals. Its power-down high-impedance control further minimizes power consumption when the switch is not in active use, making it an energy-efficient choice for modern electronic devices.

The IC comes in a compact 42-contact TQFN package, which is ideal for space-constrained applications. The small form factor of the PI3WVR12612NEEX does not compromise its performance or functionality, making it a highly attractive option for designers working on portable electronics, such as laptops, tablets, and smartphones.

In summary, the PI3WVR12612NEEX from Diodes Incorporated is a high-quality, versatile switch that offers excellent performance for high-speed video and data applications. Its support for multiple video standards, low power consumption, and compact size make it an excellent choice for a wide range of electronic products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess