EN
  • EN
  • DE

XC3S50-4PQ208C

Part No XC3S50-4PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 124 I/O 208QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 192
Number of Logic Elements/Cells 1728
Total RAM Bits 73728
Number of I/O 124
Number of Gates 50000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-PQFP (28x28)
Win Source Part Number 214207-XC3S50-4PQ208C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S50-4PQ208C CAD Model

Description

The XC3S50-4PQ208C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-3 family. This FPGA is an entry-level device, providing a low-cost solution for various digital logic applications. It's well-suited for designs that require a moderate amount of programmable logic and I/O connectivity.

Applications

  • Educational platforms: Used in universities and training centers for digital design courses.
  • Simple control systems: Basic motor control, LED display control, and button-based interfaces.
  • Prototyping: Rapid prototyping of digital circuits and systems.
  • Small-scale embedded systems: Basic data acquisition and processing.
  • Hobbyist projects: Used in a variety of hobbyist electronics projects.

Features

  • Configurable logic blocks (CLBs): Basic building blocks for implementing digital logic functions.
  • Block RAM: On-chip memory for data storage and retrieval.
  • Digital Clock Manager (DCM): Clock management features for clock division, multiplication, and de-skewing.
  • Configurable I/O pins: Flexible I/O pins for interfacing with external devices.
  • JTAG programming interface: Standard interface for configuration and debugging.
  • PQ208 package: Compact package for easy integration into various systems.

Benefits

  • Low cost: Provides a cost-effective solution for basic digital logic applications.
  • Easy to use: Simple architecture and readily available development tools for ease of use.
  • Flexible: Configurable logic and I/O pins for adapting to various design requirements.
  • Rapid prototyping: Enables quick prototyping and experimentation with digital designs.
  • Wide availability: Widely available and supported by a large community of users.

Additional Details

The XC3S50-4PQ208C is built on a 90nm process technology. It contains 50,000 system gates, offering sufficient resources for implementing basic digital designs. The device includes block RAM for on-chip data storage, as well as a Digital Clock Manager (DCM) for clock management. The configurable I/Os support a variety of industry-standard interfaces. It also supports JTAG programming for easy configuration and debugging. It's ideally suited for applications requiring a small FPGA with basic features and low power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1256 $58.2512
5+ $23.8981 $119.4905
8+ $23.1508 $185.2064
11+ $22.4047 $246.4517
14+ $21.6574 $303.2036
18+ $19.4167 $349.5006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess