EN
  • EN
  • DE

FC2311-0000-2000-L

Part No FC2311-0000-2000-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 2000LBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 907.18kgf (2000lbs)
Output 100mV
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 2V ~ 10V
Actuator Type Pushbutton
Actuator Style/Size Round, 8mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599350-FC2311-0000-2000-L
Ultra Librarian 3D Model Ultra Librarian FC2311-0000-2000-L CAD Model

Description

N

You May Also Be Interested in

Honeywell
SENSOR FORCE SURF MOUNT 3.3LBS
Lowest to $30.2541
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 20000LBS
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 3.3LBS
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 1000LBS
Need more? Email Us
TE Connectivity
MID RANGE COMPRESSION SENSOR
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 2.248LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess