Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr TE Connectivity
Series EV200, KILOVAC
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 9 ~ 36VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 500 A
Switching Voltage 900VDC - Max
Features Requires External Economizer, Sealed - Hermetically
Termination Style Stud, Wire Leads
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 9 VDC
Must Release Voltage 6 VDC
Operate Time 15 ms
Release Time 12 ms
Coil Current 130 mA
Base Product Number EV200
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0045
Win Source Part Number 918741-EV200A1ANA
Ultra Librarian 3D Model Ultra Librarian EV200A1ANA CAD Model

Description

The EV200, KILOVAC 847706 is a contactor relay designed for high-power applications.

  • Contact Form: SPST-NO (DM)
  • Maximum Switching Voltage: 900VDC
  • Contact Material: not specified
  • Coil Resistance: not specified
  • Coil Voltage Range: 9V to 36VDC
  • Coil Current: 130mA
  • Contact Rating: 500A
  • Sealing: hermetically sealed
  • Economizer: requires an external economizer
  • Mounting Type: chassis mount
  • Operating Temperature Range: -40°C to 85°C
  • Product Status: active
  • Standard Package: 1 piece
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for 2098190-1
ABB Embedded Power
Need more? Email Us
ECAD model for AF146-30-11-11
TE Connectivity
RELAY CONTACTOR SPST 100A 36V
Lowest to €61.2456
ECAD model for EV100AAANA
Littelfuse Inc.
DC CONTACTOR 100A 750V 12VIN
Lowest to €92.9894
ECAD model for DCNLEV100-BA
Omron
RELAY CONTACTOR 3PST 32A 24V /
Need more? Email Us
ECAD model for J7KNG-32 24D
Siemens
CONTACTOR,LTG,EH,OPEN,30A,3NC,7N
Need more? Email Us
ECAD model for LCE00C307480A
Siemens
CONTACTOR LTG M-HELD,20A,4NO,N1,
Need more? Email Us
ECAD model for CLM1B04277
Siemens
CONTACTOR,LTG,EH,OPEN,30A,3NC,3N
Need more? Email Us
ECAD model for LCE00C303347A
Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20241AL243MA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €62.6365 €62.6365
2+ €51.3941 €102.7882
4+ €49.7880 €199.1521
5+ €48.1820 €240.9098
6+ €46.5759 €279.4554
8+ €41.7577 €334.0617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention