EN
  • EN
  • DE
  • IT

MCP2140-I/P

Part No MCP2140-I/P
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA CONTROLLER DTE/DCE 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Protocol IRDA
Function Controller
Interface UART
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 2.2mA
Operating Temperature Range -40°C ~ 125°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 754782-MCP2140-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name MCP2140
Introduction Date March 28, 2003
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian MCP2140-I/P CAD Model

Description

Microchip Technology MCP2140-I/P

The MCP2140-I/P is a sophisticated device from Microchip Technology, designed to facilitate seamless and efficient communication between applications and IrDA® standard wireless communication. This device is particularly well-suited for applications where infrared communication is essential, such as in remote control systems, point-of-sale terminals, and medical devices.

Key Features

  • IrDA Standard Compliant: Fully compliant with the latest IrDA physical layer standards, the MCP2140-I/P ensures interoperability with other IrDA devices.
  • Serial Interface: Features a UART interface for easy integration with microcontrollers and serial applications, providing a straightforward means of adding infrared communication capability.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device offers a low-power shutdown mode, making it ideal for battery-operated devices.
  • Programmable Baud Rate: Supports a wide range of baud rates, from 9600 bps to 115.2 kbps, allowing for flexibility in system design and optimization of data transfer rates.
  • Easy Integration: Available in a DIP (Dual In-line Package), the MCP2140-I/P is easy to handle and integrate into existing designs, especially for prototyping and small-scale production.

Applications

The MCP2140-I/P is designed for a variety of applications where infrared data communication is required. Examples include:

  • Wireless data logging systems
  • Remote controls for consumer electronics
  • Medical devices requiring wireless connectivity
  • Point-of-sale terminals
  • Printer connectivity

With its robust feature set and compliance with the IrDA standard, the MCP2140-I/P from Microchip Technology is an ideal choice for developers looking to implement infrared communication in their designs. The device's ease of use, low power consumption, and flexible integration options make it a versatile component for a wide range of wireless communication needs.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess