Products specifications Report Issue?

Package Tray
Product Status Active
Type Wire Marker, Slip-On
Size 0.18" L (4.5mm)
Cable Diameter 0.100" ~ 0.160" (2.54mm ~ 4.06mm)
Legend 10
Color Red
Material Poly-Vinyl Chloride (PVC)
Ultra Librarian 3D Model Ultra Librarian EC0351-000 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-1K-1/4-2.0-9
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD15W-T
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD21W-B
TE Connectivity
HEATSHRNK LBL 2:1 .25" PRESCORE / White Heat Shrinkable Label 0.25" x 1.90" (6.4mm x 48.3mm)
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/4-S1-9
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Lowest to $1.0188
ECAD model for TMS-SCE-1K-3/16-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE RED / Red Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for EC3369-000
TE Connectivity
WIRE MARKER CLIP-ON BLACK / Wire Marker, Clip-On Black Polyoxymethylene (POM), Halogen Free
Lowest to $0.0526
ECAD model for STB03-BLANK-0
TE Connectivity
WIRE MARKER CBL TIE 20.3X51.4MM / Wire Marker, Cable Tie 0.80" W x 2.02" L (20.3mm x 51.4mm) White Polyvinylidene Fluoride (PVDF), Irradiated
Need more? Email Us
ECAD model for HTTMS-CM-1/2-4H-9
TE Connectivity
WIRE MARKER PUSH ON 6MM WHITE / Wire Marker, Push On 0.24" L (6.0mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC1674-000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention