EN
  • EN
  • DE

HTTMS-CM-1/2-4H-9

Part No HTTMS-CM-1/2-4H-9
Manufacturer TE Connectivity
Catalog Markers
Description WIRE MARKER CBL TIE 20.3X51.4MM / Wire Marker, Cable Tie 0.80" W x 2.02" L (20.3mm x 51.4mm) White Polyvinylidene Fluoride (PVDF), Irradiated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series HTTMS-CM
Type Wire Marker, Cable Tie
Size 0.80" W x 2.02" L (20.3mm x 51.4mm)
Legend Blank
Color White
Material Polyvinylidene Fluoride (PVDF), Irradiated
Base Product Number HTTMS
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 5028180002
Standard Package 2,500
Win Source Part Number 1041114-HTTMS-CM-1/2-4H-9
Ultra Librarian 3D Model Ultra Librarian HTTMS-CM-1/2-4H-9 CAD Model

Description

The HTTMS-CM-1/2-4H-9 from TE Connectivity Raychem Cable Protection is a wire marker and cable tie.

  • Material: Polyvinylidene Fluoride (PVDF), Irradiated
  • Size: 0.80" W x 2.02" L (20.3mm x 51.4mm)
  • Legend: Blank
  • Category: Cables, Wires - Management > Markers
  • Series: HTTMS-CM
  • Standard Package: 2,500 pieces
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $7.1550
3M
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess