Products specifications Report Issue?

Categories Switches
Manufacturer Apem Inc.
Series DPS8
Packaging Tray
Output Code Hexadecimal
Read Out 0 ~ 9, A ~ F
Number of Sections 1
Display Characters - Height 0.134" (3.40mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.1A @ 40VAC/DC
Contact Material Copper Tin Alloy
Contact Finish Gold
Mounting Panel Mount, Screw
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Depth Behind Flange 32.00mm
Housing Material Polyphenylene Oxide (PPO)
Color Black
Operating Temperature Range -20°C ~ 80°C
Win Source Part Number 792564-DPS8301AK2
Popularity Medium
Supply and Demand Status Limited
Family Name DPS8
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin Denmark
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DPS8301AK2 CAD Model

Description

The Apem Inc. switch is a contact finish gold switch with a contact material of copper tin alloy.

  • Mounting: Panel, Screw
  • Actuator Type: Pushwheel
  • Contact Rating: 0.1A @ 40VAC/DC
  • Display Character Height: 0.134" (3.40mm)
  • Depth Behind Flange: 32.00mm
  • Output Code: Hexadecimal
  • Supply and Demand Status: Limited

You May Also Be Interested in

C&K Components
SWITCH THUMB DECIMAL 0.1A 120V
Need more? Email Us
ECAD model for 301119000
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
ECAD model for SMCD131AK2
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7DP-206-S07-1
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7BS-207
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 302109103
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7DP-206-1
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109001
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-S-1
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
ECAD model for 301119100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention