EN
  • EN
  • DE

CN4612-000

Part No CN4612-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description D-150-0378
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Solder Sleeve
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number CN46
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1315276-CN4612-000
Ultra Librarian 3D Model Ultra Librarian CN4612-000 CAD Model

Description

The TE Connectivity 1085007 electronic component is a part of the Cables, Wires - Management - Solder Sleeve category.

  • Series and Type: Not Specified
  • Color: Not Specified
  • Features: Not Specified
  • Package: Bulk
  • Standard Package Quantity: 200 Pieces
  • Length and Diameter: Not Specified
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Affected
  • HTSUS Code: 8536.90.4000
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing H
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
S02-08-R
Need more? Email Us
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-CONN 0.75/0.67" / Wire to Connector Solder Sleeve Clear 0.750" (19.05mm), 0.670" (17.02mm)
Lowest to $25.4373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess