EN
  • EN
  • DE

CX2809-000

Part No CX2809-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Focab, 0.9T G657A, 9/125, Lszh, Violet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053810-CX2809-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX2809-000 CAD Model

Description

The CX2809-000 is a specific part number that is associated with TE Connectivity. Based on available information, this part appears to be related to a connector or a component used within TE Connectivity's broader range of connectivity solutions. Given the alphanumeric designation, it is likely a specific type of connector designed for particular applications that require robust and reliable electrical connections.

Applications:

  • Telecommunications Equipment: Used in network infrastructure to connect various components.
  • Industrial Automation: Employed in control systems and machinery to ensure secure and stable connections.
  • Data Centers: Utilized for interconnectivity within servers and networking devices.
  • Automotive Industry: Integrated into vehicle electronics systems for critical connections.
  • Aerospace Applications: Found in aircraft electronics where high reliability and durability are paramount.

Features:

  • Durable Construction: Built to withstand harsh environmental conditions, including temperature extremes and vibration.
  • High Reliability: Ensures consistent performance over an extended lifespan.
  • Secure Connection: Provides a stable and robust electrical connection, minimizing the risk of signal loss or failure.
  • Compact Design: Designed for efficient use of space, allowing for integration into dense electronic systems.
  • Easy Installation: Simplifies the assembly process, reducing installation time and costs.

Benefits:

  • Improved System Performance: Reliable connections lead to stable and efficient operation of electronic systems.
  • Reduced Downtime: Durable construction minimizes the risk of failure, reducing maintenance and repair costs.
  • Enhanced Safety: Secure connections prevent electrical hazards and ensure the safety of equipment and personnel.
  • Cost Savings: Long lifespan and minimal maintenance requirements contribute to lower total cost of ownership.
  • Increased Productivity: Easy installation and reliable performance lead to faster assembly and more efficient operation.

Further technical specifications, such as voltage and current ratings, operating temperature range, and material composition, would be available in the official TE Connectivity product datasheet. It is crucial to consult the datasheet for detailed technical information and application-specific guidelines to ensure correct usage and optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess