EN
  • EN
  • DE

CJ9434-000

Part No CJ9434-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description SIGMAFORM TUBING / SELF-SEALING, HEAT-SHRINKABLE TUBING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series *
Win Source Part Number 777675-CJ9434-000
Popularity Medium
Supply and Demand Status Limited
Family Name CJ9434
Introduction Date January 22, 2009
ECCN EAR99
Country of Origin China, Czech Republic, United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CJ9434-000 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine CJ9434-000 is a cable and wire management product.

  • Family: CJ9434
  • Introduction Date: January 22, 2009
  • ECCN: EAR99
  • Country of Origin: China, Czech Republic, United States of America
  • Estimated End-of-Life: 2025
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess